TE Connectivity High Speed Pluggable IO Connectors & Cages 1761008-3

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761008-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761008-3
High Speed Pluggable IO Connectors & Cages 1761008-3
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Pluggable Connectors - 1034977-1761008-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1034977-1761008-3
Connectors, Interconnects - Pluggable Connectors 1034977-1761008-3
Win Source Part Number: 1034977-1761008-3 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage, Ganged (1 x 4) Standard Package: 20 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1761008-3-SI,176100 8-3-ND,2266-1761008- 3,A139160 Base Product Number: 1761008

Win Source Part Number: 1034977-1761008-3
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Package: Bulk
Connector Style: Cage, Ganged (1 x 4)
Standard Package: 20
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1761008-3-SI,1761008-3-ND,2266-1761008-3,A139160
Base Product Number: 1761008

Buy Now Datasheet
Pluggable Connector Assemblies - A139160-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139160-ND
Pluggable Connector Assemblies A139160-ND
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1761008-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761008-3
I/O Connectors 1761008-3
SFP 1X4 CAGE & LIGHT PIPE KIT

SFP 1X4 CAGE & LIGHT PIPE KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761008-3
I/O Connectors 1761008-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 1761008-3 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1761008-3
Pluggable Connector Assemblies 1761008-3
CONN SFP CAGE 1X4 PRESS-FIT R/A

CONN SFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp Cage, 4 Port, Press Fit Rohs Compliant Amp - Te Connectivity - 70AH7164 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage, 4 Port, Press Fit Rohs Compliant Amp - Te Connectivity
70AH7164
Sfp Cage, 4 Port, Press Fit Rohs Compliant Amp - Te Connectivity 70AH7164
SFP CAGE, 4 PORT, PRESS FIT ROHS COMPLIANT: YES

SFP CAGE, 4 PORT, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 1761008-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761008-3
Pluggable Connectors 1761008-3
CONN SFP CAGE 1X4 PRESS-FIT R/A

CONN SFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761008-3 1034977-1761008-3 A139160-ND 1761008-3 1761008-3 70AH7164 1761008-3
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Sfp Cage, 4 Port, Press Fit Rohs Compliant Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A26845-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Male Pins - A3206-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Hard Metric, Standard - 2684-103670-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers