PHOENIX CONTACT USA Terminal Blocks - 1762592 1762592

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135862-1762592 Number of Positions: 2 Number of Levels: 1 Pitch: 15 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Silver Voltage Rating: 1 kV Current Rating: 125 A Number of Contacts: 2 Gender: Female Length: 40 mm Housing Material: Polyamide Voltage: 1 kV Contact Plating: Silver Housing Color: Green Height: 52 mm Material: Polyamide, Silver Current: 125 A Width: 54.4 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 40 mm Mount: Free Hanging RoHS: Compliant Voltage Rating (AC): 1 kV Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 2 AWG Number of Positions Per Level: 2
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135862-1762592 Number of Positions: 2 Number of Levels: 1 Pitch: 15 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Silver Voltage Rating: 1 kV Current Rating: 125 A Number of Contacts: 2 Gender: Female Length: 40 mm Housing Material: Polyamide Voltage: 1 kV Contact Plating: Silver Housing Color: Green Height: 52 mm Material: Polyamide, Silver Current: 125 A Width: 54.4 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 40 mm Mount: Free Hanging RoHS: Compliant Voltage Rating (AC): 1 kV Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 2 AWG Number of Positions Per Level: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1762592 - 1135862-1762592 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1762592
1135862-1762592
Terminal Blocks - 1762592 1135862-1762592
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135862-1762592 Number of Positions: 2 Number of Levels: 1 Pitch: 15 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Silver Voltage Rating: 1 kV Current Rating: 125 A Number of Contacts: 2 Gender: Female Length: 40 mm Housing Material: Polyamide Voltage: 1 kV Contact Plating: Silver Housing Color: Green Height: 52 mm Material: Polyamide, Silver Current: 125 A Width: 54.4 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 40 mm Mount: Free Hanging RoHS: Compliant Voltage Rating (AC): 1 kV Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 2 AWG Number of Positions Per Level: 2

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135862-1762592
Number of Positions: 2
Number of Levels: 1
Pitch: 15 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Silver
Voltage Rating: 1 kV
Current Rating: 125 A
Number of Contacts: 2
Gender: Female
Length: 40 mm
Housing Material: Polyamide
Voltage: 1 kV
Contact Plating: Silver
Housing Color: Green
Height: 52 mm
Material: Polyamide, Silver
Current: 125 A
Width: 54.4 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 40 mm
Mount: Free Hanging
RoHS: Compliant
Voltage Rating (AC): 1 kV
Flammability Rating: UL94 V-0
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 2 AWG
Number of Positions Per Level: 2

Buy Now
Headers, Plugs and Sockets - 277-6967-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6967-ND
Headers, Plugs and Sockets 277-6967-ND
"2 Position Terminal Block Plug, Blade Sockets 0.591"" (15.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Blade Sockets 0.591"" (15.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1135862-1762592 277-6967-ND
Product Name Terminal Blocks - 1762592 Headers, Plugs and Sockets
Termination Screw
Mounting Free Hanging Free Hanging (In-Line)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Quick coupling plug - NPHS-S6-M-G12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details