Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"12 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"
12 Pos 3.96mm Crimp Wire Housing, Male, 7A, 600V Product overview: 176278-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176278-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365740-176278-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Bulk
Product Status: Active
Base Product Number: 176278
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 12
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)
Row Spacing: 0.181" (4.60mm)
UNIV POWER PLUG HSG 12P F/H ROHS COMPLIANT: YES
| TE Connectivity | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 176278-1 | A106906-ND | 340-176278-1 | 7122217P | 7122217 | 1895924 | 1365740-176278-1 | 176278-1 | 11H9588 |
| Product Name | Rectangular Wire & Cable Connectors & Housings | Rectangular Connector Housings | 7A 600V Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Headers & Wire Housings | Univ Power Plug Hsg 12P F/h Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Wire Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||||
| Termination | Crimp | Crimp | Crimp | ||||||
| Mounting | Free-Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | |||||
| Voltage Rating | 300 volts | 300 volts |