"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 4POS 90DEG 5.08MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1381-ND | 1762062 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 10.0 amps | 15.0 amps |