TE Connectivity Connector Hardware, Mounts, Locks & Retainers 176152-3

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 176152-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
176152-3
Connector Hardware, Mounts, Locks & Retainers 176152-3
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screwlock Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 176152-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
176152-3-ND
D-Sub, D-Shaped Connector Jackscrews 176152-3-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 176152-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
176152-3
D-Sub Connectors 176152-3
SCREWLOCK KIT FOR AMPLIMITE

SCREWLOCK KIT FOR AMPLIMITE

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176152-3 176152-3-ND 176152-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products