TE Connectivity Rectangular Wire & Cable Connectors & Housings 176270-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 10.05 MM  [.396 INCH ] Connector Length : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 10.05 MM  [.396 INCH ] Connector Length : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176270-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176270-2
Rectangular Wire & Cable Connectors & Housings 176270-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 10.05 MM  [.396 INCH ] Connector Length : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 10.05 MM  [.396 INCH ]
  • Connector Length : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A119021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A119021-ND
Rectangular Connector Housings A119021-ND
1 Rectangular Connectors - Housings Plug Red

1 Rectangular Connectors - Housings Plug Red

Buy Now Datasheet
Univ Power Plug Hsg 1P F/h Rohs Compliant Amp - Te Connectivity - 11H9567 - Newark, An Avnet Company
Chicago, IL, United States
Univ Power Plug Hsg 1P F/h Rohs Compliant Amp - Te Connectivity
11H9567
Univ Power Plug Hsg 1P F/h Rohs Compliant Amp - Te Connectivity 11H9567
UNIV POWER PLUG HSG 1P F/H ROHS COMPLIANT: YES

UNIV POWER PLUG HSG 1P F/H ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176270-2 A119021-ND 11H9567
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Univ Power Plug Hsg 1P F/h Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details