TE Connectivity Mini PCI Express & mSATA 1759513-1

Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1759513-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1759513-1
Mini PCI Express & mSATA 1759513-1
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 52

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Stack Height : 9 MM  [.354 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • Bus Type : Mini PCI Express

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
303-1759513-1
SMD Electronic Connector 303-1759513-1
Conn Mini PCI Express Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R Product overview: 1759513-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759513-1 can be used for catalog matching and distributor lookup.

Conn Mini PCI Express Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R Product overview: 1759513-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759513-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334023-1759513-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334023-1759513-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334023-1759513-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334023-1759513-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled Gender: Female Standard Package: 2,100 Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 1759513 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334023-1759513-1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 2,100
Mounting: Surface Mount, Right Angle
Card Type: PCI Express Mini Card
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 1759513
RoHS Status: RoHS Compliant

Buy Now Datasheet
Edgeboard Connectors - 17-1759513-1CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1759513-1CT-ND
Edgeboard Connectors 17-1759513-1CT-ND
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Buy Now Datasheet
Edgeboard Connectors - 17-1759513-1TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1759513-1TR-ND
Edgeboard Connectors 17-1759513-1TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 17-1759513-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1759513-1DKR-ND
Edgeboard Connectors 17-1759513-1DKR-ND
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1759513-1 303-1759513-1 1334023-1759513-1 17-1759513-1CT-ND
Product Name Mini PCI Express & mSATA SMD Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data