TE Connectivity HSSDC2 Connectors 1761070-2

Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 4.06 - 4.83 MM  [.16 - .19 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 4.06 - 4.83 MM  [.16 - .19 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSSDC2 Connectors - 1761070-2 - TE Connectivity
Berwyn, PA, United States
HSSDC2 Connectors
1761070-2
HSSDC2 Connectors 1761070-2
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 4.06 - 4.83 MM  [.16 - .19 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Spring Plating Material : Tin

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Compatible Cable Diameter Range : 4.06 - 4.83 MM  [.16 - .19 INCH ]

Housing Features


  • Housing Material : Die Cast Metal
  • Housing Plating Material : Tin

Other


  • Spring Material : Phosphor Bronze

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
Pluggable Connector Accessories - 1761070-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
1761070-2-ND
Pluggable Connector Accessories 1761070-2-ND
Connector Housing For HSSDC2 Plugs

Connector Housing For HSSDC2 Plugs

Buy Now Datasheet
I/O Connectors - 1761070-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761070-2
I/O Connectors 1761070-2
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Buy Now
Kit,hssdc2,plug,infiniband Amp - Te Connectivity - 20M4586 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hssdc2,plug,infiniband Amp - Te Connectivity
20M4586
Kit,hssdc2,plug,infiniband Amp - Te Connectivity 20M4586
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761070-2 1761070-2-ND 1761070-2 20M4586
Product Name HSSDC2 Connectors Pluggable Connector Accessories I/O Connectors Kit,hssdc2,plug,infiniband Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products