TE Connectivity Rectangular Wire & Cable Connectors & Housings 176282-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 8.4 MM  [.33 INCH ] Connector Length : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 8.4 MM  [.33 INCH ] Connector Length : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176282-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176282-1
Rectangular Wire & Cable Connectors & Housings 176282-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 8.4 MM  [.33 INCH ] Connector Length : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 8.4 MM  [.33 INCH ]
  • Connector Length : 29 MM  [1.14 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PA 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
340-176282-1
12A 600V Electronic Connector 340-176282-1
2P Wire-to-Wire Power Connector, 12A, 600V, Receptacle Product overview: 176282-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176282-1 can be used for catalog matching and distributor lookup.

2P Wire-to-Wire Power Connector, 12A, 600V, Receptacle Product overview: 176282-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176282-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7122211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122211
Wire Housings & Plugs 7122211
TE Connectivity 176282-1

TE Connectivity 176282-1

Supplier's Site
Wire Housings & Plugs - 7122211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122211P
Wire Housings & Plugs 7122211P
TE Connectivity 176282-1

TE Connectivity 176282-1

Supplier's Site
Rectangular Connector Housings - 176282-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
176282-1-ND
Rectangular Connector Housings 176282-1-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1169932-176282-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1169932-176282-1
Connectors, Interconnects - Rectangular Connectors - Housings 1169932-176282-1
Win Source Part Number: 1169932-176282-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal Power Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 176282-1.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -176282-1-SI,1762821 ,-176282-1-CSI Base Product Number: 176282

Win Source Part Number: 1169932-176282-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal Power
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 176282-1.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -176282-1-SI,1762821,-176282-1-CSI
Base Product Number: 176282

Buy Now Datasheet
Amp Universal Power Cap 2P Rohs Compliant Amp - Te Connectivity - 11H9599 - Newark, An Avnet Company
Chicago, IL, United States
Amp Universal Power Cap 2P Rohs Compliant Amp - Te Connectivity
11H9599
Amp Universal Power Cap 2P Rohs Compliant Amp - Te Connectivity 11H9599
AMP UNIVERSAL POWER CAP 2P ROHS COMPLIANT: YES

AMP UNIVERSAL POWER CAP 2P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176282-1 340-176282-1 7122211 7122211P 176282-1-ND 1169932-176282-1 11H9599
Product Name Rectangular Wire & Cable Connectors & Housings 12A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Amp Universal Power Cap 2P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 300 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products