TE Connectivity Automotive Headers 175974-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30 MM  [1.18 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175965 Packaging Features Packaging Method : Tube Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30 MM  [1.18 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175965 Packaging Features Packaging Method : Tube Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 175974-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
175974-2
Automotive Headers 175974-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30 MM  [1.18 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175965 Packaging Features Packaging Method : Tube Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 17.7 MM  [.69 INCH ]
  • Connector Width : 30 MM  [1.18 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.9 MM  [.66 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 175965

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 175974-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
175974-2-ND
Headers, Male Pins 175974-2-ND
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
PCB Sockets - 7188807P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7188807P
PCB Sockets 7188807P
TE Connectivity 175974-2 PCB Socket

TE Connectivity 175974-2 PCB Socket

Supplier's Site
PCB Sockets - 7188807 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7188807
PCB Sockets 7188807
TE Connectivity 175974-2 PCB Socket

TE Connectivity 175974-2 PCB Socket

Supplier's Site
PCB Sockets - 1642497 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1642497
PCB Sockets 1642497
TE Connectivity 175974-2 PCB Socket

TE Connectivity 175974-2 PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
316-175974-2
Electronic Connector 316-175974-2
12 Pos 2.5mm RA Solder Header, Signal, Black Product overview: 175974-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175974-2 can be used for catalog matching and distributor lookup.

12 Pos 2.5mm RA Solder Header, Signal, Black Product overview: 175974-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175974-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 12Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9430 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 12Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9430
Automotive Conn, R/a Hdr, 12Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9430
AUTOMOTIVE CONN, R/A HDR, 12POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 12POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 175974-2 175974-2-ND 7188807P 7188807 316-175974-2 70AH9430
Product Name Automotive Headers Headers, Male Pins PCB Sockets PCB Sockets Electronic Connector Automotive Conn, R/a Hdr, 12Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector Automotive Connector
Termination Through Hole - Screw Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole
Voltage Rating 12 volts
Current Rating 5.5 amps
Unlock Full Specs
to access all available technical data