TE Connectivity High Speed Pluggable IO Connectors & Cages 1761015-3

Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761015-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761015-3
High Speed Pluggable IO Connectors & Cages 1761015-3
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connectors - 1761015-3 - 760628-1761015-3 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1761015-3
760628-1761015-3
Pluggable Connectors - 1761015-3 760628-1761015-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760628-1761015-3 Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage, Ganged (1 x 6) Mounting: Through Hole, Right Angle Family Name: 1761015 Categories: Connectors, Interconnects Introduction Date: February 29, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760628-1761015-3
Packaging: Tray
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Connector Style: Cage, Ganged (1 x 6)
Mounting: Through Hole, Right Angle
Family Name: 1761015
Categories: Connectors, Interconnects
Introduction Date: February 29, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Connectors - 1761015-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761015-3
I/O Connectors 1761015-3
SFP 1X6 CAGE ASSY W/ KAPTON TAPE, PF

SFP 1X6 CAGE ASSY W/ KAPTON TAPE, PF

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761015-3
I/O Connectors 1761015-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A139162-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139162-ND
Pluggable Connector Assemblies A139162-ND
Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1761015-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761015-3
Pluggable Connectors 1761015-3
CONN SFP CAGE 1X6 PRESS-FIT R/A

CONN SFP CAGE 1X6 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp 1X6 Cage Assy W/ Polyimide Film Tape Pf / Te Connectivity/amp Brand Amp - Te Connectivity - 41AJ4526 - Newark, An Avnet Company
Chicago, IL, United States
Sfp 1X6 Cage Assy W/ Polyimide Film Tape Pf / Te Connectivity/amp Brand Amp - Te Connectivity
41AJ4526
Sfp 1X6 Cage Assy W/ Polyimide Film Tape Pf / Te Connectivity/amp Brand Amp - Te Connectivity 41AJ4526
SFP 1X6 CAGE ASSY W/ POLYIMIDE FILM TAPE PF / TE CONNECTIVITY/AMP BRAND

SFP 1X6 CAGE ASSY W/ POLYIMIDE FILM TAPE PF / TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1761015-3 760628-1761015-3 1761015-3 A139162-ND 1761015-3 41AJ4526
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connectors - 1761015-3 I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Sfp 1X6 Cage Assy W/ Polyimide Film Tape Pf / Te Connectivity/amp Brand Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data