TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1761181-1

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Assembly Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Assembly Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1761181-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1761181-1
Connector Hardware, Mounts, Locks & Retainers 1761181-1
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Assembly Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin over Nickel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Assembly
  • Hardware Accessory Function : Guide Hardware
Buy Now
D-Sub, D-Shaped Connector Accessories - 17-1761181-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
17-1761181-1-ND
D-Sub, D-Shaped Connector Accessories 17-1761181-1-ND
SDL PLUG ADAPTER 8 TO 16 POSN

SDL PLUG ADAPTER 8 TO 16 POSN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1761181-1 17-1761181-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Shaped Connectors - 1-2157480-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
No. Of Contacts Amp - Te Connectivity - 30AC2768 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Termination Solder
View Details