TE Connectivity High Speed Pluggable IO Connectors & Cages 1761987-5

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761987-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761987-5
High Speed Pluggable IO Connectors & Cages 1761987-5
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A118588-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118588-ND
Pluggable Connector Assemblies A118588-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1761987-5
Electronic Connector 366-1761987-5
QSFP+ Connectors with cage Product overview: 1761987-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761987-5 can be used for catalog matching and distributor lookup.

QSFP+ Connectors with cage Product overview: 1761987-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761987-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1761987-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761987-5
I/O Connectors 1761987-5
Right Angle Receptacle 38 Posi

Right Angle Receptacle 38 Posi

Buy Now
Right Angle Receptacle 38 Posi Te Connectivity - 97X7618 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Receptacle 38 Posi Te Connectivity
97X7618
Right Angle Receptacle 38 Posi Te Connectivity 97X7618
Right Angle Receptacle 38 Posi

Right Angle Receptacle 38 Posi

Supplier's Site
Pluggable Connectors - 1761987-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761987-5
Pluggable Connectors 1761987-5
CONN MINI SAS RCP 38P SLD RA SMD

CONN MINI SAS RCP 38P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761987-5 A118588-ND 366-1761987-5 1761987-5 97X7618 1761987-5
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Electronic Connector I/O Connectors Right Angle Receptacle 38 Posi Te Connectivity Pluggable Connectors
Termination Surface Mount SMD/SMT
Current Rating 0.5 amps 0.5 amps
Connector Type SAS, Mini
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data