Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 905549-1761007-1
Features: - Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 1761007
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 17610071, A97420
CONN SFP CAGE 1X2 PRESS-FIT R/A
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97420-ND | 1761007-1 | 905549-1761007-1 | 1761007-1 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors - 1761007-1 | Pluggable Connectors | |
| Connector Type | SFP |