"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
TERMINAL BLOCK, PCB, 18POS, 26-12AWG; Color:Orange; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:Yes RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1593-ND | 14C0242 |
| Product Name | Wire to Board | Terminal Block, Pcb, 18Pos, 26-12Awg; Color Weidmuller |
| Termination | Screwless - Spring Cage, Tension Clamp |