TE Connectivity High Speed Pluggable IO Connectors & Cages 1761987-9

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761987-9 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761987-9
High Speed Pluggable IO Connectors & Cages 1761987-9
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-1761987-9
SMD Electronic Connector 366-1761987-9
38 Pos Receptacle, 40Gbps, Gold, SMD, Black Product overview: 1761987-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761987-9 can be used for catalog matching and distributor lookup.

38 Pos Receptacle, 40Gbps, Gold, SMD, Black Product overview: 1761987-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761987-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1761987-9 - 1121486-1761987-9 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1761987-9
1121486-1761987-9
Pluggable Connectors - 1761987-9 1121486-1761987-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121486-1761987-9 Packaging: Reel Number of Positions: 38 Mounting Style: SMT, Right Angle Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Receptacle Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121486-1761987-9
Packaging: Reel
Number of Positions: 38
Mounting Style: SMT, Right Angle
Features: Board Guide
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Pluggable Connector Assemblies - A98559TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98559TR-ND
Pluggable Connector Assemblies A98559TR-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A98559CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98559CT-ND
Pluggable Connector Assemblies A98559CT-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A98559DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98559DKR-ND
Pluggable Connector Assemblies A98559DKR-ND
38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1761987-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761987-9
I/O Connectors 1761987-9
ReceptacleConnAssm38 PosTape/Re

ReceptacleConnAssm38PosTape/Re

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761987-9
I/O Connectors 1761987-9
I/O Connectors

I/O Connectors

Buy Now
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; No. Of Contacts Te Connectivity - 26R9102 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; No. Of Contacts Te Connectivity
26R9102
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; No. Of Contacts Te Connectivity 26R9102
MINI SAS CONN, R/A RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:QSFP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

MINI SAS CONN, R/A RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:QSFP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity - 28X2655 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity
28X2655
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity 28X2655
MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1761987-9 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761987-9
Pluggable Connectors 1761987-9
CONN MINI SAS RCP 38P SLD RA SMD

CONN MINI SAS RCP 38P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761987-9 366-1761987-9 1121486-1761987-9 A98559TR-ND 1761987-9 26R9102 28X2655 1761987-9
Product Name High Speed Pluggable IO Connectors & Cages SMD Electronic Connector Pluggable Connectors - 1761987-9 Pluggable Connector Assemblies I/O Connectors Mini Sas Conn, R/a Rcpt, 38Pos, Smt; No. Of Contacts Te Connectivity Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity Pluggable Connectors
Termination Surface Mount SMD/SMT Solder Surface Mount
Current Rating 0.5 amps
Gender Male / Plug
Mounting SMT, Right Angle Surface Mount, Right Angle PCB Mount Surface Mount
Unlock Full Specs
to access all available technical data