Switch SPDT Surface Mount, Right Angle
SWITCH DETECTOR SPDT 1MA 5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN10496TR-ND | SDP002 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | SMD (SMT) Tab | |
| Operating Temp | -20 to 70 C (-4 to 158 F) |