OMRON Automation and Safety Limit Switches SS-01-E

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - Z4531-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z4531-ND
Limit Switches Z4531-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233565-SS-01-E
Switches - Limit Switches 1233565-SS-01-E
Win Source Part Number: 1233565-SS-01-E Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 25gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.330" (8.4mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS01EBYOMI,-SS-01-E, Z4531,SS-01-E,SS01E Base Product Number: SS-01

Win Source Part Number: 1233565-SS-01-E
Category: Switches>Limit Switches
Series: SS
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 25gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.020" (0.5mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS01EBYOMI,-SS-01-E,Z4531,SS-01-E,SS01E
Base Product Number: SS-01

Buy Now Datasheet
Switches - Limit Switches - SS-01-E - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SS-01-E
Switches - Limit Switches SS-01-E
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number Z4531-ND 1233565-SS-01-E SS-01-E
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Maximum Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data