Aratas America LLC Limit Switches SS-01-E-2

Description
Switch SPST-NC Chassis Mount
Request a Quote Datasheet
Description
Switch SPST-NC Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - Z5042-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z5042-ND
Limit Switches Z5042-ND
Switch SPST-NC Chassis Mount

Switch SPST-NC Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233537-SS-01-E-2
Switches - Limit Switches 1233537-SS-01-E-2
Win Source Part Number: 1233537-SS-01-E-2 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 25gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.330" (8.4mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS01E2,SS01E2BYOMI,- SS-01-E-2,Z5042 Base Product Number: SS-01

Win Source Part Number: 1233537-SS-01-E-2
Category: Switches>Limit Switches
Series: SS
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 25gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.020" (0.5mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS01E2,SS01E2BYOMI,-SS-01-E-2,Z5042
Base Product Number: SS-01

Buy Now Datasheet
Switches - Limit Switches - SS-01-E-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SS-01-E-2
Switches - Limit Switches SS-01-E-2
SWITCH SNAP SPST-NC 100MA 125V

SWITCH SNAP SPST-NC 100MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number Z5042-ND 1233537-SS-01-E-2 SS-01-E-2
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Connections Solder Terminal; Solder Lug
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees - S9200A-G163-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire emergency stop switches - EX-ZQ 900 - EX-ZQ 900-11-3D -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -20 to 55 C (-4 to 131 F)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details