Switch SPST-NC Through Hole
UMINSA SW RLEV0.88N 3A/1.5A AC N
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 450-SAJ13XXRHLN88SNCPTQ-ND | SAJ13XXRHLN88SNCPTQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | PC Pin | |
| Operating Temp | -25 to 75 C (-13 to 167 F) |