Win Source Part Number: 1233679-SDS001
Category: Switches>Limit Switches
Series: SDS
Termination Style: SMD (SMT) Tab
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 2,700
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Operating Force: 75gf
Mechanical Life: 50,000 Cycles
Overtravel: 0.079" (2.0mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: 401-1737,*SDS001,226
Switch SPST-NO Surface Mount, Right Angle
SWITCH DETECT SPST-NO 100MA 12V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1233679-SDS001 | 401-1737-ND | SDS001 |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | SMD (SMT) Tab | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |