Switch DPST-NO/NC Chassis Mount
LIMIT SWITCH, SPST-NO/NC, 120V, 6A; Limit Switch Actuator:Spindle Mount Roller Lever; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.9N-m; Product Range:SI-LM40 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 2170-SI-LM40LA18D-ND | 47Y8319 |
| Product Name | Limit Switches | Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |