Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Manufacturer: C&K
Win Source Part Number: 1095104-SDS001R
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Current Rating: 100mA (DC)
Voltage Rating - DC: 12V
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Mechanical Life: 50,000 Cycles
Operating Force, Torque: 75gf
Overtravel: 0.079" (2.0mm)
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Limit Switch, Right Angle, Spst, Off-On, Surface Mount Terminal
SWITCH DETECT SPST-NO 100MA 12V
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | CKN10230TR-ND | 1095104-SDS001R | 174-SDS001R | SDS001R |
| Product Name | Limit Switches | Snap Action, Limit Switches - SDS001R | Limit Switch, Right Angle, Spst, Off-On, Surface Mount Terminal | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | SMD (SMT) Tab | |||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |