Switch SPST-NC Through Hole, Right Angle
MINSA SW HLV 0.30N 0.5A AC NC LG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-SAJ405XHL0N30SNCLRQ-ND | SAJ405XHL0N30SNCLRQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | PC Pin |