Switch SPDT Chassis Mount
SMINSA SW PPL 1.47N 5A/3A AC 3A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-SAJ25YXPP0147SDTSEQ-ND | SAJ25YXPP0147SDTSEQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; Solder Lug | |
| Operating Temp | -40 to 75 C (-40 to 167 F) |