Switch SPST-NO Chassis Mount
SWITCH SNAP ACT SPST-NO 5A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | MS0850505F020C1C-ND | MS0850505F020C1C |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | "Quick Connect - 0.110"" (2.8mm)" | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |