C&K Components Switches - Limit Switches SDS005R

Description
Win Source Part Number: 1233678-SDS005R Category: Switches>Limit Switches Series: SDS Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 12 V Standard Package: 3,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 75gf Mechanical Life: 50,000 Cycles Overtravel: 0.079" (2.0mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-SDS005R,SDS005R ,CKN10233TR,CKN10233 DKR,*SDS005R,CKN1023 3CT
Request a Quote Datasheet
Description
Win Source Part Number: 1233678-SDS005R Category: Switches>Limit Switches Series: SDS Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 12 V Standard Package: 3,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 75gf Mechanical Life: 50,000 Cycles Overtravel: 0.079" (2.0mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-SDS005R,SDS005R ,CKN10233TR,CKN10233 DKR,*SDS005R,CKN1023 3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1233678-SDS005R
Switches - Limit Switches 1233678-SDS005R
Win Source Part Number: 1233678-SDS005R Category: Switches>Limit Switches Series: SDS Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 12 V Standard Package: 3,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 75gf Mechanical Life: 50,000 Cycles Overtravel: 0.079" (2.0mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-SDS005R,SDS005R ,CKN10233TR,CKN10233 DKR,*SDS005R,CKN1023 3CT

Win Source Part Number: 1233678-SDS005R
Category: Switches>Limit Switches
Series: SDS
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Voltage Rating - DC: 12 V
Standard Package: 3,000
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Operating Force: 75gf
Mechanical Life: 50,000 Cycles
Overtravel: 0.079" (2.0mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: 2266-SDS005R,SDS005R,CKN10233TR,CKN10233DKR,*SDS005R,CKN10233CT

Buy Now Datasheet
Limit Switches - CKN10233DKR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10233DKR-ND
Limit Switches CKN10233DKR-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN10233CT-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10233CT-ND
Limit Switches CKN10233CT-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN10233TR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10233TR-ND
Limit Switches CKN10233TR-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Switches - Limit Switches - SDS005R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
SDS005R
Switches - Limit Switches SDS005R
SWITCH DETECT SPST-NC 100MA 12V

SWITCH DETECT SPST-NC 100MA 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1233678-SDS005R CKN10233DKR-ND SDS005R
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Connections SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 06... - AZ 061 K-5402 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details