C&K Components Limit Switches MS-118405-H

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN10386-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10386-ND
Limit Switches CKN10386-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1316141-MS-118405-H
Switches - Limit Switches 1316141-MS-118405-H
Win Source Part Number: 1316141-MS-118405-H Category: Switches>Limit Switches Series: MS, COMAX Termination Style: Solder Lug Package: Bulk Voltage Rating - DC: 30 V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 50,000 Cycles Operating Force: 25gf Mechanical Life: 500,000 Cycles Release Force: 5.000gf Differential Travel: 0.020" (0.5mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.335" (8.5mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Base Product Number: MS-118405

Win Source Part Number: 1316141-MS-118405-H
Category: Switches>Limit Switches
Series: MS, COMAX
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - DC: 30 V
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 50,000 Cycles
Operating Force: 25gf
Mechanical Life: 500,000 Cycles
Release Force: 5.000gf
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.020" (0.5mm)
Operating Position: 0.335" (8.5mm)
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Base Product Number: MS-118405

Buy Now Datasheet
Switches - Limit Switches - MS-118405-H - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
MS-118405-H
Switches - Limit Switches MS-118405-H
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number CKN10386-ND 1316141-MS-118405-H MS-118405-H
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Maximum Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 11250 - 11550 Degrees - S9200A-G163-38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details