SWITCH DETECTOR SPST-NO 0.1A 30V
SWITCH DETECTOR SPST-NO 0.1A 30V
SWITCH DETECTOR SPST-NO 0.1A 30V
SWITCH DETECTOR SPST .1A 30VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 4809-SPPB530701DKR-ND | SPPB530701 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Solder Terminal; Solder Lug |