Switch SPDT Through Hole
UMINSA SW PPLUN 0.74N 0.1A/30VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-SAJ101XPP0N74SDTPTQ-ND | SAJ101XPP0N74SDTPTQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin | |
| Operating Temp | -25 to 75 C (-13 to 167 F) |