Win Source Part Number: 1233676-SDT001
Category: Switches>Limit Switches
Series: SDT
Termination Style: Gull Wing
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 2,200
Mounting: SMD (SMT)
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Angled Toggle (Detector)
Operating Force: 30gf
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: CKN9489CT,CKN9489TR,
Product Status: Obsolete
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | 1233676-SDT001 | CKN9489TR-ND |
| Product Name | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact |