Aratas America LLC Switches - Limit Switches SS-01-E3D2

Description
Win Source Part Number: 1233519-SS-01-E3D2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 400 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 25gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.330" (8.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS01E3D2 Base Product Number: SS-01
Request a Quote Datasheet
Description
Win Source Part Number: 1233519-SS-01-E3D2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 400 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 25gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.330" (8.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS01E3D2 Base Product Number: SS-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1233519-SS-01-E3D2
Switches - Limit Switches 1233519-SS-01-E3D2
Win Source Part Number: 1233519-SS-01-E3D2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 400 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 25gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Pretravel: 0.020" (0.5mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.020" (0.5mm) Operating Position: 0.330" (8.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS01E3D2 Base Product Number: SS-01

Win Source Part Number: 1233519-SS-01-E3D2
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 400
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 25gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.020" (0.5mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS01E3D2
Base Product Number: SS-01

Buy Now Datasheet
Limit Switches - SS-01-E3D2-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SS-01-E3D2-ND
Limit Switches SS-01-E3D2-ND
Switch SPST-NO Through Hole, Right Angle

Switch SPST-NO Through Hole, Right Angle

Buy Now Datasheet
Switches - Limit Switches - SS-01-E3D2 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SS-01-E3D2
Switches - Limit Switches SS-01-E3D2
SWITCH SNAP SPST-NO 100MA 125V

SWITCH SNAP SPST-NO 100MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1233519-SS-01-E3D2 SS-01-E3D2-ND SS-01-E3D2
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Connections PC Pin
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 1950 - 2250 Degrees - S9200A-G163-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 1950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details