SWITCH SNAP ACT SPST-NC 0.1A 12V
SWITCH SNAP ACT SPST-NC 0.1A 12V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 108-SDS001RULCTR-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Closed |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | SMD (SMT) Tab |