Win Source Part Number: 1376154-MS0850506F03
Category: Switches - Limit Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: MS
Package: Bulk
Product Status: Active
Base Product Number: MS0850506
Mounting Type: Through Hole
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A (AC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Lever, Leaf
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Release Force: 20gf
Operating Position: 0.547" (13.9mm)
Pretravel: 0.161" (4.1mm)
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | EG5908-ND | 1376154-MS0850506F035P1A | MS0850506F035P1A |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |