Switch DPDT Panel Mount, Snap-In
SWITCH DETECTOR DPDT 16A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | EG4877-ND | PP2-1U7-2B2 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |