| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 4809-SPVQ380700-ND | SPVQ380700 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Mantained Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |