Switch SPDT Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 2449-SM3CQF0804L03-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin |
| Operating Temp | -40 to 120 C (-40 to 248 F) |