Switch DPST-NC Chassis Mount
LIMIT SWITCH, DPST-NC, 120V, 3A; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LS31 Series; Contact Current DC Max:550mA; Contact Voltage DC Max:120V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 2170-SI-LS31LA18E-ND | 47Y8332 |
| Product Name | Limit Switches | Limit Switch, Dpst-Nc, 120V, 3A; Contact Configuration Banner Engineering |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC | |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |