Switch SPDT Chassis Mount
UMINAS SW PPL 1.8N. 2A DT SLD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-SAJSX2XPP0180SDTSEQ-ND | SAJSX2XPP0180SDTSEQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; Solder Lug | |
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Maximum Current Rating | 2 amps | 2 amps |