Switch SPST-NO Through Hole
UMINSA SW HLV0.88N 3A/1.5A AC NO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 450-SAJ13XXHL0N88SNOPTQ-ND | SAJ13XXHL0N88SNOPTQ |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | PC Pin | |
| Operating Temp | -25 to 75 C (-13 to 167 F) |