HARTING Inc. of North America Hard Metric, Standard 17221252102

Description
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-3020-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3020-ND
Hard Metric, Standard 1195-3020-ND
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 17221252102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17221252102
Backplane Connectors 17221252102
Hard Metric Connectors 125P FEMALE R/A

Hard Metric Connectors 125P FEMALE R/A

Buy Now
Hard Metric Connector, Receptacle 125 Position; Product Range Harting - 01C3685 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 125 Position; Product Range Harting
01C3685
Hard Metric Connector, Receptacle 125 Position; Product Range Harting 01C3685
HARD METRIC CONNECTOR, RECEPTACLE 125 POSITION; Product Range:har-bus HM Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 125 POSITION; Product Range:har-bus HM Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17221252102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17221252102
Backplane Connectors - Hard Metric, Standard 17221252102
CONN RECEPT 125POS 2MM PRESS-FIT

CONN RECEPT 125POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3020-ND 17221252102 01C3685 17221252102
Product Name Hard Metric, Standard Backplane Connectors Hard Metric Connector, Receptacle 125 Position; Product Range Harting Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data