"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Hard Metric Connectors FEM CON 125CNTTYP
HM Female Type B25, unshielded, PL1 RoHS Compliant: Yes
CONN RECEPT 125POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8223-ND | 17221251101 | 93C8451 | 17221251101 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Hm Female Type B25, Unshielded, Pl1 Rohs Compliant Harting | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets |