HARTING Inc. of North America Backplane Connectors 17211102102

Description
Hard Metric Connectors 110P FEMALE R/A
Request a Quote Datasheet
Description
Hard Metric Connectors 110P FEMALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17211102102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17211102102
Backplane Connectors 17211102102
Hard Metric Connectors 110P FEMALE R/A

Hard Metric Connectors 110P FEMALE R/A

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
17211102102
Backplane Connectors 17211102102
HAR-BUS HM, R/A FEMALE, MODULE A

HAR-BUS HM, R/A FEMALE, MODULE A

Buy Now
Hard Metric, Standard - 1195-3019-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3019-ND
Hard Metric, Standard 1195-3019-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 3667583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3667583
Backplane Connectors 3667583
HARTING 17211102102 Backplane Connector

HARTING 17211102102 Backplane Connector

Supplier's Site
Backplane Connectors - 9229786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
9229786
Backplane Connectors 9229786
110way 5 row right angle shielded socket

110way 5 row right angle shielded socket

Supplier's Site
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Package: Tube Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 110 Pitch: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Package: Tube
Product Status: Active
Connector Type: Receptacle, Female Sockets
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-17211102102
Electronic Connector 406-17211102102
110 Pos Female Right Angle Press Fit Header Connector Product overview: 17211102102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211102102 can be used for catalog matching and distributor lookup.

110 Pos Female Right Angle Press Fit Header Connector Product overview: 17211102102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211102102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17211102102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17211102102
Backplane Connectors - Hard Metric, Standard 17211102102
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric, Standard - 17211102102 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
17211102102
Hard Metric, Standard 17211102102
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17211102102 1195-3019-ND 3667583 406-17211102102 17211102102 17211102102
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors Connectors, Interconnects Backplane Connectors Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard Hard Metric, Standard
Connector Type CompactPCI; Receptacle, Female Sockets
Mounting Through Hole, Right Angle Through hole Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Number of Contacts 110 #
Unlock Full Specs
to access all available technical data