"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Package: Tube
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Hard Metric Connectors 110P FEMALE R/A
CONN RECEPT 110POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, RECEPTACLE 110POS; Product Range:har-bus HM Series; No. of Contacts:110Contacts
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3353-ND | 17211102101 | 17211102101 | 79K4472 | |
| Product Name | Hard Metric, Standard | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Receptacle 110Pos; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |