Hard Metric Connectors FEM CONN 110CONT
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
CONN RECEPT 110POS 2MM PRESS-FIT
HM Female Type A, unshielded, PL1 RoHS Compliant: Yes
CONN RECEPT 110POS 2MM PRESS-FIT
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17211101101 | 1195-8222-ND | 17211101101 | 93C8449 | 17211101101 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Hard Metric, Standard | Hm Female Type A, Unshielded, Pl1 Rohs Compliant Harting | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |