"Connector Header Through Hole 14 position 0.138"" (3.50mm)"
Conn Power HDR 14 POS 3.5mm Solder ST Thru-Hole 14 Terminal 1 Port Ultra-Fit™ Tray Product overview: 1722981114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1722981114 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125561-1722981114
Number of Positions: 14
Pitch: 3.5052 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.5974 mm
Termination: Kinked Pin
Fastening Type: Latch
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM11744-ND | 314-1722981114 | 1125561-1722981114 |
| Product Name | Headers, Male Pins | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 1722981114 |
| Connector Type | Header Connector; Header | Circular / Cylindrical Connectors |