HARTING Inc. of North America Electronic Connector 17211101102

Description
Board Connector, 110 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Product overview: 17211101102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211101102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 110 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Product overview: 17211101102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211101102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
406-17211101102
Electronic Connector 406-17211101102
Board Connector, 110 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Product overview: 17211101102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211101102 can be used for catalog matching and distributor lookup.

Board Connector, 110 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Product overview: 17211101102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17211101102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 17211101102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17211101102
Backplane Connectors 17211101102
Hard Metric Connectors 110P FEMALE R/A T

Hard Metric Connectors 110P FEMALE R/A T

Buy Now
Connectors Board to Board, Backplane, Hard Metric - 17211101102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
17211101102
Connectors Board to Board, Backplane, Hard Metric 17211101102
HAR-BUS HM FEDERL. TYP A, M. SCHIRMBL.

HAR-BUS HM FEDERL. TYP A, M. SCHIRMBL.

Buy Now
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 110 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Package: Tube Connector Usage: CompactPCI J1/J4 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: A 22

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Package: Tube
Connector Usage: CompactPCI J1/J4
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: A 22

Buy Now Datasheet
Hard Metric, Standard - 1195-3018-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3018-ND
Hard Metric, Standard 1195-3018-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Hard Metric, Standard - 17211101102 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
17211101102
Hard Metric, Standard 17211101102
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17211101102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17211101102
Backplane Connectors - Hard Metric, Standard 17211101102
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Conn, Hard Metric, Rcpt, 110Pos, 7Row; Product Range Harting - 30AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Rcpt, 110Pos, 7Row; Product Range Harting
30AC7030
Conn, Hard Metric, Rcpt, 110Pos, 7Row; Product Range Harting 30AC7030
CONN, HARD METRIC, RCPT, 110POS, 7ROW; Product Range:har-bus HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, RCPT, 110POS, 7ROW; Product Range:har-bus HM Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406-17211101102 17211101102 17211101102 1195-3018-ND 17211101102 17211101102 30AC7030
Product Name Electronic Connector Backplane Connectors Connectors Board to Board, Backplane, Hard Metric Connectors, Interconnects Backplane Connectors Hard Metric, Standard Hard Metric, Standard Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Conn, Hard Metric, Rcpt, 110Pos, 7Row; Product Range Harting
Gender Female / Jack
Termination Press-Fit Press-Fit Press-Fit Press Fit
Current Rating 1.0 amps
Connector Type Board to Board Connector CompactPCI; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data