Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Ultra-Fit 172299
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Package: Bulk
Pitch - Mating: 0.138" (3.50mm)
Row Spacing - Mating: 0.181" (4.60mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Through Hole 14 position 0.138"" (3.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | WM11782-ND | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |