"Connector Header Through Hole 4 position 0.138"" (3.50mm)"
Manufacturer: Molex, LLC
Win Source Part Number: 849301-1722861104
Series: Ultra-Fit 172286
Features: Connector Header position
Package: Tray
Family Name: 172286
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11574, 172286-1104
CONN HEADER VERT 4POS 3.5MM Product overview: 1722861104 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1722861104 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM11574-ND | 849301-1722861104 | 314-1722861104 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1722861104 | Electronic Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |