Hard Metric Connectors 125P FEMALE R/A
125 way 5 row right angle socket
HARTING 17221252101 Backplane Connector
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
HARD METRIC CONNECTOR, RECEPTACLE 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts
CONN RECEPT 125POS 2MM PRESS-FIT
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17221252101 | 9229780 | 1195-3354-ND | 35C3346 | 17221252101 |
| Product Name | Backplane Connectors | Backplane Connectors | Hard Metric, Standard | Hard Metric Connector, Receptacle 125Pos; Product Range Harting | Backplane Connectors - Hard Metric, Standard |
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle; Right angle | B 25 | |||
| Termination | Press-in | Press Fit | |||
| Mounting | Through hole | Through Hole, Right Angle |